The 2SA1201 is a silicon PNP epitaxial transistor designed for voltage and power amplifier applications, featuring a collector-emitter voltage rating of −120 V, a maximum collector current of −800 mA, and a transition frequency of 120 MHz (typical). It is housed in a small flat PC-MINI package (JEITA SC-62) and supports a collector power dissipation of up to 500 mW when mounted on a ceramic substrate (250 mm² × 0.8 mm). The device has a DC current gain (hFE) ranging from 80 to 240, with the Y grade specified for hFE between 120 and 240. It is rated for a junction temperature up to 150 °C and is complementary to the 2SC2881. The part is not intended for use in safety-critical or high-reliability applications such as medical, aerospace, or nuclear systems.
PNP Silicon Power Transistors Product overview: 2SA1201-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1201-Y can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2SA1201-Y |
| Product Name | Bipolar Transistor |