120V 200mW 350@2mA,6V 100mA PNP SC-59 Bipolar Transistors - BJT ROHS
120V 200mW 350@2mA,6V 100mA PNP SC-59 Bipolar (BJT) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 2SA1163-BL,LF(T | 2SA1163-BL,LF(T |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors |
| Polarity | PNP | |
| IC(max) | 100 milliamps | |
| VCEO | 120 volts |