Toshiba America Electronic Components, Inc. OEM Parts - OEM Parts (0 - 9) - 1SV331TPH3F 1SV331TPH3F

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989481-1SV331TPH3F Packaging: Tape and Reel Capacitance: 17 pF Reverse Voltage: 10 V Number of Pins: 2 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1SV331TPH3F1SV331(TP H3,F); 1SV331TPH3 F; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989481-1SV331TPH3F Packaging: Tape and Reel Capacitance: 17 pF Reverse Voltage: 10 V Number of Pins: 2 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1SV331TPH3F1SV331(TP H3,F); 1SV331TPH3 F; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1SV331TPH3F - 989481-1SV331TPH3F - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1SV331TPH3F
989481-1SV331TPH3F
OEM Parts - OEM Parts (0 - 9) - 1SV331TPH3F 989481-1SV331TPH3F
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989481-1SV331TPH3F Packaging: Tape and Reel Capacitance: 17 pF Reverse Voltage: 10 V Number of Pins: 2 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1SV331TPH3F1SV331(TP H3,F); 1SV331TPH3 F; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989481-1SV331TPH3F
Packaging: Tape and Reel
Capacitance: 17 pF
Reverse Voltage: 10 V
Number of Pins: 2
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1SV331TPH3F1SV331(TPH3,F); 1SV331TPH3 F;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 989481-1SV331TPH3F
Product Name OEM Parts - OEM Parts (0 - 9) - 1SV331TPH3F
Diode Type Single
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - 863-1278-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - HR1N4481 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 30 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
 - BAS70L/S500,YL - Rochester Electronics
Nexperia B.V.
Specs
Diode Type Schottky
RoHS Compliant RoHS
View Details