Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1122805-1SV311
Family Name: 1SV311
Manufacturer Homepage: www.semicon.toshiba.
Alternative Parts (Cross-Reference): BB 555-02VE7902; BB179B,115; SMV1493-079LF; BB179B,135;
Introduction Date: July 21, 1998
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Diode VAR Cap Single 10V 9.7pF 2-Pin ESC T/R / DIODE (VCO FOR UHF BAND RADIO) Product overview: 1SV311 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 9.7pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 9.7pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-1SV311 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Varactor Diodes | Rectifiers |
| Product Number | 1122805-1SV311 | 282-1SV311 |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - 1SV311 | 10V 9.7pF Diode and Rectifier |