Toshiba America Electronic Components, Inc. Dual 15V 14pF Diode and Rectifier 1SV306

Description
Diode VAR Cap Dual Parallel 15V 14pF 4-Pin USQ / VARIABLE CPACITANCE DIODE (VCO FOR UHF BAND RADIO) Product overview: 1SV306 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 14pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 15V, 14pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV306 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode VAR Cap Dual Parallel 15V 14pF 4-Pin USQ / VARIABLE CPACITANCE DIODE (VCO FOR UHF BAND RADIO) Product overview: 1SV306 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 14pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 15V, 14pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV306 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 15V 14pF Diode and Rectifier - 280-1SV306 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 15V 14pF Diode and Rectifier
280-1SV306
Dual 15V 14pF Diode and Rectifier 280-1SV306
Diode VAR Cap Dual Parallel 15V 14pF 4-Pin USQ / VARIABLE CPACITANCE DIODE (VCO FOR UHF BAND RADIO) Product overview: 1SV306 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 14pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 15V, 14pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV306 can be used for catalog matching and distributor lookup.

Diode VAR Cap Dual Parallel 15V 14pF 4-Pin USQ / VARIABLE CPACITANCE DIODE (VCO FOR UHF BAND RADIO) Product overview: 1SV306 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 14pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 15V, 14pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV306 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150852-1SV306 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150852-1SV306
Discrete Semiconductor Products 150852-1SV306
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150852-1SV306 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV306 Alternative Parts (Cross-Reference): 1SV279TH3T; 1SV279(TPL3); 1SV279; 1SV279(TPH3); Introduction Date: October 15, 1997 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150852-1SV306
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SV306
Alternative Parts (Cross-Reference): 1SV279TH3T; 1SV279(TPL3); 1SV279; 1SV279(TPH3);
Introduction Date: October 15, 1997
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-1SV306 150852-1SV306
Product Name Dual 15V 14pF Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data