Toshiba Corporation Hard To Find - 1SV305 1SV305

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1122801-1SV305 Family Name: 1SV305 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): BB175X; BB175; BB174; BB174X; Introduction Date: September 03, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1122801-1SV305 Family Name: 1SV305 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): BB175X; BB175; BB174; BB174X; Introduction Date: September 03, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1SV305 - 1122801-1SV305 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1SV305
1122801-1SV305
Hard To Find - 1SV305 1122801-1SV305
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1122801-1SV305 Family Name: 1SV305 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): BB175X; BB175; BB174; BB174X; Introduction Date: September 03, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1122801-1SV305
Family Name: 1SV305
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Alternative Parts (Cross-Reference): BB175X; BB175; BB174; BB174X;
Introduction Date: September 03, 1997
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1122801-1SV305
Product Name Hard To Find - 1SV305
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMP1307-03 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Voltage Regulator diode (Zener diode) - HR1N4481 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 30 mA
IR 0.0500 mA
View Details
Bridge Rectifiers - CC1931-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
High-speed switching diode - BAS316/DG,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details