Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150848-1SV302
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SV302
Alternative Parts (Cross-Reference): HVU362-E; HVU316; HVU362; KDV269;
Introduction Date: October 15, 1997
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Diode VAR Cap Single 30V 42pF 2-Pin USC / VARIABLE CAPACITANCE DIODE (CATV TUNING) Product overview: 1SV302 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 42pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 42pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV302 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 150848-1SV302 | 280-1SV302 |
| Product Name | Discrete Semiconductor Products | 30V 42pF Diode and Rectifier |
| Diode Type | Diodes,Rectifiers - Single |