Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 1SV293

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150841-1SV293 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV293 Alternative Parts (Cross-Reference): BB151; BB151,115; BB151,135; 1SV229(TPH3,F); Introduction Date: October 15, 1997 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150841-1SV293 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV293 Alternative Parts (Cross-Reference): BB151; BB151,115; BB151,135; 1SV229(TPH3,F); Introduction Date: October 15, 1997 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150841-1SV293 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150841-1SV293
Discrete Semiconductor Products 150841-1SV293
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150841-1SV293 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV293 Alternative Parts (Cross-Reference): BB151; BB151,115; BB151,135; 1SV229(TPH3,F); Introduction Date: October 15, 1997 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150841-1SV293
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SV293
Alternative Parts (Cross-Reference): BB151; BB151,115; BB151,135; 1SV229(TPH3,F);
Introduction Date: October 15, 1997
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
10V 18pF Diode and Rectifier - 280-1SV293 - ERSAELECTRONICS PTE. LTD.
Singapore
10V 18pF Diode and Rectifier
280-1SV293
10V 18pF Diode and Rectifier 280-1SV293
Diode VAR Cap Single 10V 18pF 2-Pin USC / VARIABLE CAPACITANCE DIODE (VCO FOR UHF BAND RADIO) Product overview: 1SV293 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 18pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 18pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV293 can be used for catalog matching and distributor lookup.

Diode VAR Cap Single 10V 18pF 2-Pin USC / VARIABLE CAPACITANCE DIODE (VCO FOR UHF BAND RADIO) Product overview: 1SV293 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 18pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 18pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV293 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 150841-1SV293 280-1SV293
Product Name Discrete Semiconductor Products 10V 18pF Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data