Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 1SV288

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150839-1SV288 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV288 Alternative Parts (Cross-Reference): 1SV231(TPH4,F); 1SV231TPH3; 1SV231(TPH3,F); 1SV231(T2P8,F,M); Introduction Date: July 07, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150839-1SV288 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV288 Alternative Parts (Cross-Reference): 1SV231(TPH4,F); 1SV231TPH3; 1SV231(TPH3,F); 1SV231(T2P8,F,M); Introduction Date: July 07, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150839-1SV288 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150839-1SV288
Discrete Semiconductor Products 150839-1SV288
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150839-1SV288 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV288 Alternative Parts (Cross-Reference): 1SV231(TPH4,F); 1SV231TPH3; 1SV231(TPH3,F); 1SV231(T2P8,F,M); Introduction Date: July 07, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150839-1SV288
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SV288
Alternative Parts (Cross-Reference): 1SV231(TPH4,F); 1SV231TPH3; 1SV231(TPH3,F); 1SV231(T2P8,F,M);
Introduction Date: July 07, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now
30V 41pF Diode and Rectifier - 280-1SV288 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 41pF Diode and Rectifier
280-1SV288
30V 41pF Diode and Rectifier 280-1SV288
Diode VAR Cap Single 30V 41pF 2-Pin USC / VARIABLE CAPACITANCE DIODE (CATV TUNING) Product overview: 1SV288 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 41pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 41pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV288 can be used for catalog matching and distributor lookup.

Diode VAR Cap Single 30V 41pF 2-Pin USC / VARIABLE CAPACITANCE DIODE (CATV TUNING) Product overview: 1SV288 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 41pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 41pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV288 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 150839-1SV288 280-1SV288
Product Name Discrete Semiconductor Products 30V 41pF Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

RF Pin Diode, Band Switching and RF Attenuation - BAR14-1 - Infineon Technologies AG
Specs
Diode Type PIN
Diode Applications Switching
Life Cycle Stage discontinued
View Details
3 suppliers
Rectifier Diodes, Type FRD - Model: FDRW75T60L - Fuji Electric Corp. of America
Specs
Package TO-247-2L-P2
IO 75 amps
VRRM 600 volts
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details