Toshiba Electronics (UK) Ltd Variable Capacitance Diodes (Varicaps, Varactors) - 1SV285TPH3F 1SV285TPH3F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096638-1SV285TPH3F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.35pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 10V Capacitance Ratio: 2.3 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: ESC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096638-1SV285TPH3F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.35pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 10V Capacitance Ratio: 2.3 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: ESC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - 1SV285TPH3F - 096638-1SV285TPH3F - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - 1SV285TPH3F
096638-1SV285TPH3F
Variable Capacitance Diodes (Varicaps, Varactors) - 1SV285TPH3F 096638-1SV285TPH3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096638-1SV285TPH3F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.35pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 10V Capacitance Ratio: 2.3 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: ESC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096638-1SV285TPH3F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.35pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 10V
Capacitance Ratio: 2.3
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: ESC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
10V Diode and Rectifier - 282-1SV285TPH3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V Diode and Rectifier
282-1SV285TPH3F
10V Diode and Rectifier 282-1SV285TPH3F
DIODE VARACTOR 10V ESC Product overview: 1SV285TPH3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-1SV285TPH3F can be used for catalog matching and distributor lookup.

DIODE VARACTOR 10V ESC Product overview: 1SV285TPH3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-1SV285TPH3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - 1SV285TPH3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
1SV285TPH3F
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 1SV285TPH3F
DIODE VARACTOR 10V ESC

DIODE VARACTOR 10V ESC

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - 1SV285TPH3F - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
1SV285TPH3F
Variable Capacitance (Varicaps, Varactors) 1SV285TPH3F
DIODE VARACTOR 10V ESC

DIODE VARACTOR 10V ESC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Varactor Diodes Rectifiers Varactor Diodes Varactor Diodes
Product Number 096638-1SV285TPH3F 282-1SV285TPH3F 1SV285TPH3F 1SV285TPH3F
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - 1SV285TPH3F 10V Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
Life Cycle Stage Active Declining; Not For New Designs
Package ESC Tape & Reel (TR) ESC SOD-523; SC-79, SOD-523
CDmin/CDmax 2.3
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2KW48KA-6 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 7500 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54AW-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
3 suppliers
150V 100MA Diode and Rectifier - 284-BAR64-07E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers