Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150831-1SV282
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 3pF @ 25V, 1MHz
Voltage - Peak Reverse (Max): 34V
Capacitance Ratio: 12.5
Capacitance Ratio Condition: C2/C25
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: ESC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
DIODE VARACTOR 34V SINGLE ESC Product overview: 1SV282 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 34V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-1SV282 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Varactor Diodes | Rectifiers |
| Product Number | 150831-1SV282 | 282-1SV282 |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - 1SV282 | 34V Diode and Rectifier |
| Life Cycle Stage | Active |