Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 1SV279TH3FT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096768-1SV279TH3FT Category: Discrete Semiconductor Products Family: Diodes - Variable Capacitance (Varicaps, Varactors) Packaging: Reel Mounting Style: SMD/SMT Package: SC-79, SOD-523 Manufacturer Device Package: ESC Diode Type: Single Capacitance @ Vr, F: 6.5pF @ 10V, 1MHz Voltage - Peak Reverse (Max): 15V Capacitance Ratio: 2.5 Capacitance Ratio Condition: C2/C10 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096768-1SV279TH3FT Category: Discrete Semiconductor Products Family: Diodes - Variable Capacitance (Varicaps, Varactors) Packaging: Reel Mounting Style: SMD/SMT Package: SC-79, SOD-523 Manufacturer Device Package: ESC Diode Type: Single Capacitance @ Vr, F: 6.5pF @ 10V, 1MHz Voltage - Peak Reverse (Max): 15V Capacitance Ratio: 2.5 Capacitance Ratio Condition: C2/C10 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 096768-1SV279TH3FT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
096768-1SV279TH3FT
Discrete Semiconductor Products 096768-1SV279TH3FT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096768-1SV279TH3FT Category: Discrete Semiconductor Products Family: Diodes - Variable Capacitance (Varicaps, Varactors) Packaging: Reel Mounting Style: SMD/SMT Package: SC-79, SOD-523 Manufacturer Device Package: ESC Diode Type: Single Capacitance @ Vr, F: 6.5pF @ 10V, 1MHz Voltage - Peak Reverse (Max): 15V Capacitance Ratio: 2.5 Capacitance Ratio Condition: C2/C10 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096768-1SV279TH3FT
Category: Discrete Semiconductor Products
Family: Diodes - Variable Capacitance (Varicaps, Varactors)
Packaging: Reel
Mounting Style: SMD/SMT
Package: SC-79, SOD-523
Manufacturer Device Package: ESC
Diode Type: Single
Capacitance @ Vr, F: 6.5pF @ 10V, 1MHz
Voltage - Peak Reverse (Max): 15V
Capacitance Ratio: 2.5
Capacitance Ratio Condition: C2/C10
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 096768-1SV279TH3FT
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data