Toshiba America Electronic Components, Inc. Variable Capacitance Diodes (Varicaps, Varactors) - 1SV277 1SV277

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 095156-1SV277 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.35pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 10V Capacitance Ratio: 2.3 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: USC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 095156-1SV277 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.35pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 10V Capacitance Ratio: 2.3 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: USC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - 1SV277 - 095156-1SV277 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - 1SV277
095156-1SV277
Variable Capacitance Diodes (Varicaps, Varactors) - 1SV277 095156-1SV277
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 095156-1SV277 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.35pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 10V Capacitance Ratio: 2.3 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: USC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 095156-1SV277
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.35pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 10V
Capacitance Ratio: 2.3
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: USC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode and Rectifier - 282-1SV277 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
282-1SV277
Diode and Rectifier 282-1SV277
DIODE VARICAP VCO UHF USC Product overview: 1SV277 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-1SV277 can be used for catalog matching and distributor lookup.

DIODE VARICAP VCO UHF USC Product overview: 1SV277 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-1SV277 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Varactor Diodes Rectifiers
Product Number 095156-1SV277 282-1SV277
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - 1SV277 Diode and Rectifier
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data