Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150821-1SV271(TPH3,F
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SV271
Alternative Parts (Cross-Reference): BAR 50-02V E6359; BAR 50-02V H6327; BAR50-02V; BAR 50-02V E6768;
Introduction Date: March 05, 1998
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
PIN Diode Attenuator 50V 50mA 2-Pin USC T/R Product overview: 1SV271(TPH3,F) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 50mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV271(TPH3,F) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | PIN Diodes | Rectifiers |
| Product Number | 150821-1SV271(TPH3,F) | 284-1SV271(TPH3,F) |
| Product Name | Discrete Semiconductor Products | 50V 50mA Diode and Rectifier |
| Package | Tape and Reel |