Toshiba America Electronic Components, Inc. 10V 15pF Diode and Rectifier 1SV270

Description
Diode VAR Cap Single 10V 15pF 2-Pin USC T/R / VARIABLE CAPACITANCE DIODE (VCO FOR UHF BAND RADIO) Product overview: 1SV270 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 15pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 15pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-1SV270 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode VAR Cap Single 10V 15pF 2-Pin USC T/R / VARIABLE CAPACITANCE DIODE (VCO FOR UHF BAND RADIO) Product overview: 1SV270 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 15pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 15pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-1SV270 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10V 15pF Diode and Rectifier - 282-1SV270 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 15pF Diode and Rectifier
282-1SV270
10V 15pF Diode and Rectifier 282-1SV270
Diode VAR Cap Single 10V 15pF 2-Pin USC T/R / VARIABLE CAPACITANCE DIODE (VCO FOR UHF BAND RADIO) Product overview: 1SV270 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 15pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 15pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-1SV270 can be used for catalog matching and distributor lookup.

Diode VAR Cap Single 10V 15pF 2-Pin USC T/R / VARIABLE CAPACITANCE DIODE (VCO FOR UHF BAND RADIO) Product overview: 1SV270 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 15pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 15pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-1SV270 can be used for catalog matching and distributor lookup.

Supplier's Site
Variable Capacitance Diodes (Varicaps, Varactors) - 1SV270 - 1122795-1SV270 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - 1SV270
1122795-1SV270
Variable Capacitance Diodes (Varicaps, Varactors) - 1SV270 1122795-1SV270
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1122795-1SV270 Family Name: 1SV270 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): 1SV270(TPH3); 1SV270(TPH3,F) ; BB156/A2,115; BB156,135; Introduction Date: July 07, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1122795-1SV270
Family Name: 1SV270
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Alternative Parts (Cross-Reference): 1SV270(TPH3); 1SV270(TPH3,F) ; BB156/A2,115; BB156,135;
Introduction Date: July 07, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-1SV270 1122795-1SV270
Product Name 10V 15pF Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - 1SV270
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Active
VF 1.55 volts
View Details
Rectifier Assembly - FP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Schottky Rectifier, 1A, 20V, Sc-76; Repetitive Peak Reverse Voltage Nexperia - 37K9348 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Single - BAS16E6327HTSA1 - 108027-BAS16E6327HTSA1 - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 80 volts
View Details
7 suppliers