Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 1SV257

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150813-1SV257 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV257 Alternative Parts (Cross-Reference): 1SV279TH3T; 1SV279(TPL3); 1SV279; 1SV279(TPH3); Introduction Date: September 19, 1996 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150813-1SV257 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV257 Alternative Parts (Cross-Reference): 1SV279TH3T; 1SV279(TPL3); 1SV279; 1SV279(TPH3); Introduction Date: September 19, 1996 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150813-1SV257 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150813-1SV257
Discrete Semiconductor Products 150813-1SV257
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150813-1SV257 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV257 Alternative Parts (Cross-Reference): 1SV279TH3T; 1SV279(TPL3); 1SV279; 1SV279(TPH3); Introduction Date: September 19, 1996 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150813-1SV257
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SV257
Alternative Parts (Cross-Reference): 1SV279TH3T; 1SV279(TPL3); 1SV279; 1SV279(TPH3);
Introduction Date: September 19, 1996
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
15V 14pF Diode and Rectifier - 280-1SV257 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 14pF Diode and Rectifier
280-1SV257
15V 14pF Diode and Rectifier 280-1SV257
Diode VAR Cap Single 15V 14pF 2-Pin SSC / Variable Capacitance Diode Silicon Epitaxial Planar Type VCO For UHF Ratio Product overview: 1SV257 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 14pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 14pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV257 can be used for catalog matching and distributor lookup.

Diode VAR Cap Single 15V 14pF 2-Pin SSC / Variable Capacitance Diode Silicon Epitaxial Planar Type VCO For UHF Ratio Product overview: 1SV257 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 14pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 14pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV257 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 150813-1SV257 280-1SV257
Product Name Discrete Semiconductor Products 15V 14pF Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1220180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Df-m
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HR1N5552 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Discrete Semiconductor Products - Diodes - RF - 1110462-BAR151E6327HTSA1 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Common Cathode
Package TO-236-3, SC-59, SOT-23-3
PD 250 milliwatts
View Details
5 suppliers