Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 1SV242

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150807-1SV242 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV242 Alternative Parts (Cross-Reference): BB164; BB164T/R; BB164/T3; BB164,115; Introduction Date: May 01, 1997 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150807-1SV242 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV242 Alternative Parts (Cross-Reference): BB164; BB164T/R; BB164/T3; BB164,115; Introduction Date: May 01, 1997 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150807-1SV242 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150807-1SV242
Discrete Semiconductor Products 150807-1SV242
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150807-1SV242 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV242 Alternative Parts (Cross-Reference): BB164; BB164T/R; BB164/T3; BB164,115; Introduction Date: May 01, 1997 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150807-1SV242
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SV242
Alternative Parts (Cross-Reference): BB164; BB164T/R; BB164/T3; BB164,115;
Introduction Date: May 01, 1997
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now
Dual 30V 36pF Diode and Rectifier - 280-1SV242 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 30V 36pF Diode and Rectifier
280-1SV242
Dual 30V 36pF Diode and Rectifier 280-1SV242
Diode VAR Cap Dual Common Cathode 30V 36pF 3-Pin S-Mini / VARIABLE CAPACITANCE DIODE (TV VHF WIDE BAND TUNING) Product overview: 1SV242 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 36pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 36pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV242 can be used for catalog matching and distributor lookup.

Diode VAR Cap Dual Common Cathode 30V 36pF 3-Pin S-Mini / VARIABLE CAPACITANCE DIODE (TV VHF WIDE BAND TUNING) Product overview: 1SV242 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 36pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 36pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV242 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 150807-1SV242 280-1SV242
Product Name Discrete Semiconductor Products Dual 30V 36pF Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Rectifier, 120Ma, 40V, Sod523; Diode Configuration Nexperia - 39K0675 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
Rectifier Diodes, Type SBD - Model: KS823C09 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package K-Pack(S)
IO 5 amps
VRRM 90 volts
View Details
Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
View Details
2 suppliers