Toshiba America Electronic Components, Inc. 30V 13.9pF Diode and Rectifier 1SV230

Description
Diode VAR Cap Single 30V 13.9pF 2-Pin USC / VARIABLE CAPACITANCE DIODE (CATV CONVERTER 1st OSC TUNING) Product overview: 1SV230 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.9pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 13.9pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV230 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode VAR Cap Single 30V 13.9pF 2-Pin USC / VARIABLE CAPACITANCE DIODE (CATV CONVERTER 1st OSC TUNING) Product overview: 1SV230 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.9pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 13.9pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV230 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30V 13.9pF Diode and Rectifier - 280-1SV230 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 13.9pF Diode and Rectifier
280-1SV230
30V 13.9pF Diode and Rectifier 280-1SV230
Diode VAR Cap Single 30V 13.9pF 2-Pin USC / VARIABLE CAPACITANCE DIODE (CATV CONVERTER 1st OSC TUNING) Product overview: 1SV230 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.9pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 13.9pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV230 can be used for catalog matching and distributor lookup.

Diode VAR Cap Single 30V 13.9pF 2-Pin USC / VARIABLE CAPACITANCE DIODE (CATV CONVERTER 1st OSC TUNING) Product overview: 1SV230 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.9pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 13.9pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV230 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150794-1SV230 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150794-1SV230
Discrete Semiconductor Products 150794-1SV230
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150794-1SV230 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV230 Alternative Parts (Cross-Reference): BB 535 E7779; BB535; 1SV286TH3T; 1SV286(TL3,F,T); Introduction Date: July 02, 1997 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150794-1SV230
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SV230
Alternative Parts (Cross-Reference): BB 535 E7779; BB535; 1SV286TH3T; 1SV286(TL3,F,T);
Introduction Date: July 02, 1997
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-1SV230 150794-1SV230
Product Name 30V 13.9pF Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data