Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035515-1SV230(TPH3)
Packaging: Tape and Reel
Number of Pins: 2
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1SV230(TPH3)1SV230TP
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1035515-1SV230(TPH3) |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1SV230(TPH3) |