Toshiba America Electronic Components, Inc. Dual 32V 18.5pF Diode and Rectifier 1SV225

Description
Diode VAR Cap Dual Common Cathode 32V 18.5pF 3-Pin S-Mini / VARIABLE CAPACITANCE DIODE (ELECTRONIC TUNING APPLICATIONS OF FM RECEIVERS) Product overview: 1SV225 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32V, 18.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 32V, 18.5pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV225 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode VAR Cap Dual Common Cathode 32V 18.5pF 3-Pin S-Mini / VARIABLE CAPACITANCE DIODE (ELECTRONIC TUNING APPLICATIONS OF FM RECEIVERS) Product overview: 1SV225 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32V, 18.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 32V, 18.5pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV225 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 32V 18.5pF Diode and Rectifier - 280-1SV225 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 32V 18.5pF Diode and Rectifier
280-1SV225
Dual 32V 18.5pF Diode and Rectifier 280-1SV225
Diode VAR Cap Dual Common Cathode 32V 18.5pF 3-Pin S-Mini / VARIABLE CAPACITANCE DIODE (ELECTRONIC TUNING APPLICATIONS OF FM RECEIVERS) Product overview: 1SV225 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32V, 18.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 32V, 18.5pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV225 can be used for catalog matching and distributor lookup.

Diode VAR Cap Dual Common Cathode 32V 18.5pF 3-Pin S-Mini / VARIABLE CAPACITANCE DIODE (ELECTRONIC TUNING APPLICATIONS OF FM RECEIVERS) Product overview: 1SV225 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32V, 18.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 32V, 18.5pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV225 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150786-1SV225 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150786-1SV225
Discrete Semiconductor Products 150786-1SV225
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150786-1SV225 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV225 Alternative Parts (Cross-Reference): BB804; BB 804 SF3 E6327; SVC272-TL-E; SVC276-TL-E; Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150786-1SV225
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SV225
Alternative Parts (Cross-Reference): BB804; BB 804 SF3 E6327; SVC272-TL-E; SVC276-TL-E;
Introduction Date: May 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-1SV225 150786-1SV225
Product Name Dual 32V 18.5pF Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data