Toshiba America Electronic Components, Inc. SMD 30V 32.1pF Diode and Rectifier 1SV218

Description
Diode VAR Cap Single 30V 32.1pF 2-Pin SMD Product overview: 1SV218 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 32.1pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 32.1pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV218 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode VAR Cap Single 30V 32.1pF 2-Pin SMD Product overview: 1SV218 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 32.1pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 32.1pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV218 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 30V 32.1pF Diode and Rectifier - 280-1SV218 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30V 32.1pF Diode and Rectifier
280-1SV218
SMD 30V 32.1pF Diode and Rectifier 280-1SV218
Diode VAR Cap Single 30V 32.1pF 2-Pin SMD Product overview: 1SV218 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 32.1pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 32.1pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV218 can be used for catalog matching and distributor lookup.

Diode VAR Cap Single 30V 32.1pF 2-Pin SMD Product overview: 1SV218 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 32.1pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 32.1pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV218 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 1SV218 - 7043-1SV218 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SV218
7043-1SV218
Diodes, Rectifiers - Single - 1SV218 7043-1SV218
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 7043-1SV218 Family Name: 1SV218 Introduction Date: June 24, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 7043-1SV218
Family Name: 1SV218
Introduction Date: June 24, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-1SV218 7043-1SV218
Product Name SMD 30V 32.1pF Diode and Rectifier Diodes, Rectifiers - Single - 1SV218
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SP6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 400 ns
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - BAS16J/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Diodes, Rectifiers - Arrays - BAS16W E6433 - 231339-BAS16W E6433 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL)
VF 1 volts
View Details
2 suppliers