Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 1SV215

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150774-1SV215 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV215 Alternative Parts (Cross-Reference): BB153,135; BB153T; BB153,115; BB153; Introduction Date: July 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150774-1SV215 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV215 Alternative Parts (Cross-Reference): BB153,135; BB153T; BB153,115; BB153; Introduction Date: July 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150774-1SV215 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150774-1SV215
Discrete Semiconductor Products 150774-1SV215
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150774-1SV215 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SV215 Alternative Parts (Cross-Reference): BB153,135; BB153T; BB153,115; BB153; Introduction Date: July 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150774-1SV215
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SV215
Alternative Parts (Cross-Reference): BB153,135; BB153T; BB153,115; BB153;
Introduction Date: July 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
30V 26pF Diode and Rectifier - 280-1SV215 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 26pF Diode and Rectifier
280-1SV215
30V 26pF Diode and Rectifier 280-1SV215
Varactor Diode Single 30V 26pF 2-Pin USC / VARIABLE CAPACITANCE DIODE (CATV TUNING) Product overview: 1SV215 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 26pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 26pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV215 can be used for catalog matching and distributor lookup.

Varactor Diode Single 30V 26pF 2-Pin USC / VARIABLE CAPACITANCE DIODE (CATV TUNING) Product overview: 1SV215 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 26pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 26pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SV215 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Varactor Diodes Rectifiers
Product Number 150774-1SV215 280-1SV215
Product Name Discrete Semiconductor Products 30V 26pF Diode and Rectifier
Unlock Full Specs
to access all available technical data