Toshiba America Electronic Components, Inc. Diodes, Rectifiers - Single - 1SV172(TE85L,F) 1SV172(TE85L,F)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 7011-1SV172(TE85L,F) Family Name: 1SV172 Alternative Parts (Cross-Reference): 1SV246-TL-E; 1SV249-TL-E; 1SV264-TL-E; BAT1804E6327BTSA1; Introduction Date: June 27, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 7011-1SV172(TE85L,F) Family Name: 1SV172 Alternative Parts (Cross-Reference): 1SV246-TL-E; 1SV249-TL-E; 1SV264-TL-E; BAT1804E6327BTSA1; Introduction Date: June 27, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1SV172(TE85L,F) - 7011-1SV172(TE85L,F) - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SV172(TE85L,F)
7011-1SV172(TE85L,F)
Diodes, Rectifiers - Single - 1SV172(TE85L,F) 7011-1SV172(TE85L,F)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 7011-1SV172(TE85L,F) Family Name: 1SV172 Alternative Parts (Cross-Reference): 1SV246-TL-E; 1SV249-TL-E; 1SV264-TL-E; BAT1804E6327BTSA1; Introduction Date: June 27, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 7011-1SV172(TE85L,F)
Family Name: 1SV172
Alternative Parts (Cross-Reference): 1SV246-TL-E; 1SV249-TL-E; 1SV264-TL-E; BAT1804E6327BTSA1;
Introduction Date: June 27, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
50V 50mA Diode and Rectifier
284-1SV172(TE85L,F)
50V 50mA Diode and Rectifier 284-1SV172(TE85L,F)
PIN Diode Attenuator 50V 50mA 3-Pin S-Mini T/R Product overview: 1SV172(TE85L,F) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 50mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV172(TE85L,F) can be used for catalog matching and distributor lookup.

PIN Diode Attenuator 50V 50mA 3-Pin S-Mini T/R Product overview: 1SV172(TE85L,F) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 50mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV172(TE85L,F) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category PIN Diodes Rectifiers
Product Number 7011-1SV172(TE85L,F) 284-1SV172(TE85L,F)
Product Name Diodes, Rectifiers - Single - 1SV172(TE85L,F) 50V 50mA Diode and Rectifier
Package Tape and Reel
Unlock Full Specs
to access all available technical data