Toshiba America Electronic Components, Inc. OEM Parts - OEM Parts (0 - 9) - 1SV147 1SV147

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035511-1SV147 Mounting: SMD (SMT) Categories: OEM Parts(0-9) Case / Package: SIP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035511-1SV147 Mounting: SMD (SMT) Categories: OEM Parts(0-9) Case / Package: SIP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1SV147 - 1035511-1SV147 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1SV147
1035511-1SV147
OEM Parts - OEM Parts (0 - 9) - 1SV147 1035511-1SV147
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035511-1SV147 Mounting: SMD (SMT) Categories: OEM Parts(0-9) Case / Package: SIP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035511-1SV147
Mounting: SMD (SMT)
Categories: OEM Parts(0-9)
Case / Package: SIP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1035511-1SV147
Product Name OEM Parts - OEM Parts (0 - 9) - 1SV147
Unlock Full Specs
to access all available technical data

Similar Products

RF Schottky Diode - DDB2503-230 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
View Details
Rectifier Diode - FPM8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
Specs
Diode Applications Rectifier
VF 1.1 volts
VR 1200 volts
View Details
Diode Configuration Nexperia - 27AC0729 - Newark, An Avnet Company
Specs
RoHS Compliant RoHS
VF 1.25 volts
IF 215 mA
View Details