Toshiba America Electronic Components, Inc. Schottky 30V 0.2A Diode and Rectifier 1SS421

Description
Diode Small Signal Schottky 30V 0.2A 2-Pin ESC / High-Speed Switching Application Product overview: 1SS421 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS421 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Small Signal Schottky 30V 0.2A 2-Pin ESC / High-Speed Switching Application Product overview: 1SS421 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS421 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 0.2A Diode and Rectifier - 280-1SS421 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 0.2A Diode and Rectifier
280-1SS421
Schottky 30V 0.2A Diode and Rectifier 280-1SS421
Diode Small Signal Schottky 30V 0.2A 2-Pin ESC / High-Speed Switching Application Product overview: 1SS421 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS421 can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky 30V 0.2A 2-Pin ESC / High-Speed Switching Application Product overview: 1SS421 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS421 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150703-1SS421 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150703-1SS421
Discrete Semiconductor Products 150703-1SS421
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150703-1SS421 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS421 Alternative Parts (Cross-Reference): CES521; NSR0230P2T5G; TSS54U; MA2SD310GL; Introduction Date: February 26, 2008 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150703-1SS421
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS421
Alternative Parts (Cross-Reference): CES521; NSR0230P2T5G; TSS54U; MA2SD310GL;
Introduction Date: February 26, 2008
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-1SS421 150703-1SS421
Product Name Schottky 30V 0.2A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data