Toshiba America Electronic Components, Inc. Schottky 35V 0.2A Diode and Rectifier 1SS420CT

Description
Diode Small Signal Schottky 35V 0.2A 2-Pin ESC / High-Speed Switching Applications Product overview: 1SS420CT from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS420CT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Small Signal Schottky 35V 0.2A 2-Pin ESC / High-Speed Switching Applications Product overview: 1SS420CT from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS420CT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 35V 0.2A Diode and Rectifier - 280-1SS420CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 0.2A Diode and Rectifier
280-1SS420CT
Schottky 35V 0.2A Diode and Rectifier 280-1SS420CT
Diode Small Signal Schottky 35V 0.2A 2-Pin ESC / High-Speed Switching Applications Product overview: 1SS420CT from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS420CT can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky 35V 0.2A 2-Pin ESC / High-Speed Switching Applications Product overview: 1SS420CT from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS420CT can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150702-1SS420CT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150702-1SS420CT
Discrete Semiconductor Products 150702-1SS420CT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150702-1SS420CT Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS420 Alternative Parts (Cross-Reference): CTS520; NSVR0240P2T5G; NSR0240P2T5G; TSS42U RZ; Introduction Date: March 27, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150702-1SS420CT
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS420
Alternative Parts (Cross-Reference): CTS520; NSVR0240P2T5G; NSR0240P2T5G; TSS42U RZ;
Introduction Date: March 27, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-1SS420CT 150702-1SS420CT
Product Name Schottky 35V 0.2A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data