Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 1SS420

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150699-1SS420 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS420 Alternative Parts (Cross-Reference): CES520; NSVR0240P2T5G; NSR0240P2T5G; TSS42U RZ; Introduction Date: March 27, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150699-1SS420 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS420 Alternative Parts (Cross-Reference): CES520; NSVR0240P2T5G; NSR0240P2T5G; TSS42U RZ; Introduction Date: March 27, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150699-1SS420 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150699-1SS420
Discrete Semiconductor Products 150699-1SS420
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150699-1SS420 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS420 Alternative Parts (Cross-Reference): CES520; NSVR0240P2T5G; NSR0240P2T5G; TSS42U RZ; Introduction Date: March 27, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150699-1SS420
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS420
Alternative Parts (Cross-Reference): CES520; NSVR0240P2T5G; NSR0240P2T5G; TSS42U RZ;
Introduction Date: March 27, 2005
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now
Schottky 35V 0.2A Diode and Rectifier - 280-1SS420 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 0.2A Diode and Rectifier
280-1SS420
Schottky 35V 0.2A Diode and Rectifier 280-1SS420
Diode Small Signal Schottky 35V 0.2A 2-Pin ESC / High-Speed Switching Applications Product overview: 1SS420 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS420 can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky 35V 0.2A 2-Pin ESC / High-Speed Switching Applications Product overview: 1SS420 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS420 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 150699-1SS420 280-1SS420
Product Name Discrete Semiconductor Products Schottky 35V 0.2A Diode and Rectifier
Unlock Full Specs
to access all available technical data