Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 1SS418

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150695-1SS418 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS418 Alternative Parts (Cross-Reference): MA27784; MA27D29; MA2778400L; DB2U31600L; Introduction Date: May 25, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150695-1SS418 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS418 Alternative Parts (Cross-Reference): MA27784; MA27D29; MA2778400L; DB2U31600L; Introduction Date: May 25, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150695-1SS418 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150695-1SS418
Discrete Semiconductor Products 150695-1SS418
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150695-1SS418 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS418 Alternative Parts (Cross-Reference): MA27784; MA27D29; MA2778400L; DB2U31600L; Introduction Date: May 25, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150695-1SS418
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS418
Alternative Parts (Cross-Reference): MA27784; MA27D29; MA2778400L; DB2U31600L;
Introduction Date: May 25, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now
Schottky 35V 0.1A Diode and Rectifier - 280-1SS418 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 0.1A Diode and Rectifier
280-1SS418
Schottky 35V 0.1A Diode and Rectifier 280-1SS418
Diode Small Signal Schottky 35V 0.1A 2-Pin sESC / High Speed Switching Application Product overview: 1SS418 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS418 can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky 35V 0.1A 2-Pin sESC / High Speed Switching Application Product overview: 1SS418 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS418 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 150695-1SS418 280-1SS418
Product Name Discrete Semiconductor Products Schottky 35V 0.1A Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548756 - RS Components, Ltd.
Specs
Package SMB; DO-214AA (SMB)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
Rectifier Diode - 1N5552US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Diode Arrays - BAS28WH6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
Package SOT343; SC-82A, SOT-343
View Details
5 suppliers