Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958173-1SS416CT(TPL3
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Pins: 2
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Reverse Leakage Current: 50 µA
Max Surge Current: 1 A
Average Rectified Current: 100 mA
Max Reverse Voltage (DC): 30 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 958173-1SS416CT(TPL3) |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1SS416CT(TPL3) |