Toshiba America Electronic Components, Inc. Diodes, Rectifiers - Single - 1SS416(TL4,D) 1SS416(TL4,D)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 743525-1SS416(TL4,D) Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOD723 Reference Date Code: 12+Rohs Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 743525-1SS416(TL4,D) Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOD723 Reference Date Code: 12+Rohs Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1SS416(TL4,D) - 743525-1SS416(TL4,D) - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS416(TL4,D)
743525-1SS416(TL4,D)
Diodes, Rectifiers - Single - 1SS416(TL4,D) 743525-1SS416(TL4,D)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 743525-1SS416(TL4,D) Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOD723 Reference Date Code: 12+Rohs Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 743525-1SS416(TL4,D)
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: SOD723
Reference Date Code: 12+Rohs
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now
Schottky 35V 0.1A Diode and Rectifier - 280-1SS416(TL4,D) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 0.1A Diode and Rectifier
280-1SS416(TL4,D)
Schottky 35V 0.1A Diode and Rectifier 280-1SS416(TL4,D)
Diode Small Signal Schottky Si 35V 0.1A 2-Pin fSC Product overview: 1SS416(TL4,D) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS416(TL4,D) can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky Si 35V 0.1A 2-Pin fSC Product overview: 1SS416(TL4,D) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS416(TL4,D) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 1SS416(TL4,D) - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.1A, 35V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.1A, 35V V(RRM), Silicon

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category Diodes Rectifiers Rectifiers
Product Number 743525-1SS416(TL4,D) 280-1SS416(TL4,D) 1SS416(TL4,D)
Product Name Diodes, Rectifiers - Single - 1SS416(TL4,D) Schottky 35V 0.1A Diode and Rectifier
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data