Toshiba America Electronic Components, Inc. Automotive Schottky 25V 0.1A Diode and Rectifier 1SS406

Description
Rectifier Diode Small Signal Schottky 25V 0.1A Automotive 2-Pin USC / High Speed Switching Application Product overview: 1SS406 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 25V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 25V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS406 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Small Signal Schottky 25V 0.1A Automotive 2-Pin USC / High Speed Switching Application Product overview: 1SS406 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 25V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 25V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS406 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 25V 0.1A Diode and Rectifier - 280-1SS406 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 25V 0.1A Diode and Rectifier
280-1SS406
Automotive Schottky 25V 0.1A Diode and Rectifier 280-1SS406
Rectifier Diode Small Signal Schottky 25V 0.1A Automotive 2-Pin USC / High Speed Switching Application Product overview: 1SS406 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 25V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 25V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS406 can be used for catalog matching and distributor lookup.

Rectifier Diode Small Signal Schottky 25V 0.1A Automotive 2-Pin USC / High Speed Switching Application Product overview: 1SS406 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 25V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 25V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS406 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150679-1SS406 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150679-1SS406
Discrete Semiconductor Products 150679-1SS406
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150679-1SS406 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS406 Alternative Parts (Cross-Reference): 1SS406,H3F(T; MA2ZD1400L; MA2ZD14; KDR368; Introduction Date: May 05, 2004 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150679-1SS406
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS406
Alternative Parts (Cross-Reference): 1SS406,H3F(T; MA2ZD1400L; MA2ZD14; KDR368;
Introduction Date: May 05, 2004
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-1SS406 150679-1SS406
Product Name Automotive Schottky 25V 0.1A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2139272 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details
Rectifier Diode - 1N3611 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
RF Diodes - BAT15-05W E6327 - 079477-BAT15-05W E6327 - Win Source Electronics
Specs
Diode Type Schottky; Schottky - 1 Pair Common Cathode
Life Cycle Stage Obsolete(EOL)
Package PG-SOT323-3
View Details
2 suppliers