Toshiba Corporation 200V 100MA Diode and Rectifier 1SS403

Description
DIODE GEN PURP 200V 100MA USC Product overview: 1SS403 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS403 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 100MA USC Product overview: 1SS403 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS403 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 100MA Diode and Rectifier - 280-1SS403 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 100MA Diode and Rectifier
280-1SS403
200V 100MA Diode and Rectifier 280-1SS403
DIODE GEN PURP 200V 100MA USC Product overview: 1SS403 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS403 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 100MA USC Product overview: 1SS403 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS403 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1SS403 - 150672-1SS403 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS403
150672-1SS403
Diodes, Rectifiers - Single - 1SS403 150672-1SS403
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150672-1SS403 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 1μA @ 200V Capacitance @ Vr, F: 3pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: USC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150672-1SS403
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Capacitance @ Vr, F: 3pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: USC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-1SS403 150672-1SS403
Product Name 200V 100MA Diode and Rectifier Diodes, Rectifiers - Single - 1SS403
Package Reel - TR
Tj 125 C (257 F) 125 C (257 F)
Diode Type Standard
VF 1.2 volts
Unlock Full Specs
to access all available technical data