Toshiba America Electronic Components, Inc. Schottky 45V 0.1A 40V Diode and Rectifier 1SS396

Description
Diode Small Signal Schottky 45V 0.1A 3-Pin S-Mini / DIODE SCHOTKY 40V 70MA SMINI Product overview: 1SS396 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 0.1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 0.1A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS396 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Small Signal Schottky 45V 0.1A 3-Pin S-Mini / DIODE SCHOTKY 40V 70MA SMINI Product overview: 1SS396 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 0.1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 0.1A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS396 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 0.1A 40V Diode and Rectifier - 286-1SS396 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 0.1A 40V Diode and Rectifier
286-1SS396
Schottky 45V 0.1A 40V Diode and Rectifier 286-1SS396
Diode Small Signal Schottky 45V 0.1A 3-Pin S-Mini / DIODE SCHOTKY 40V 70MA SMINI Product overview: 1SS396 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 0.1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 0.1A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS396 can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky 45V 0.1A 3-Pin S-Mini / DIODE SCHOTKY 40V 70MA SMINI Product overview: 1SS396 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 0.1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 0.1A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS396 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 1SS396 - 095217-1SS396 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 1SS396
095217-1SS396
Diodes, Rectifiers - Arrays - 1SS396 095217-1SS396
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 095217-1SS396 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 360mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 40V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 70mA Family Name: 1SS396 Categories: Discrete Semiconductor Products Status: Active Case / Package: S-Mini Alternative Parts (Cross-Reference): BAS70-04L; BAS40-04HMT116; BAS40-04HM; BAS40-04HMFH; Introduction Date: July 15, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 095217-1SS396
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 360mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 40V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 70mA
Family Name: 1SS396
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: S-Mini
Alternative Parts (Cross-Reference): BAS70-04L; BAS40-04HMT116; BAS40-04HM; BAS40-04HMFH;
Introduction Date: July 15, 1997
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-1SS396 095217-1SS396
Product Name Schottky 45V 0.1A 40V Diode and Rectifier Diodes, Rectifiers - Arrays - 1SS396
Package Reel - TR S-Mini
Tj 125 C (257 F) 125 C (257 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data