Toshiba America Electronic Components, Inc. Schottky 45V 0.1A Diode and Rectifier 1SS396,LF(B

Description
Diode Small Signal Schottky 45V 0.1A 3-Pin S-Mini T/R Product overview: 1SS396,LF(B from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS396,LF(B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Small Signal Schottky 45V 0.1A 3-Pin S-Mini T/R Product overview: 1SS396,LF(B from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS396,LF(B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 45V 0.1A Diode and Rectifier
280-1SS396,LF(B
Schottky 45V 0.1A Diode and Rectifier 280-1SS396,LF(B
Diode Small Signal Schottky 45V 0.1A 3-Pin S-Mini T/R Product overview: 1SS396,LF(B from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS396,LF(B can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky 45V 0.1A 3-Pin S-Mini T/R Product overview: 1SS396,LF(B from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS396,LF(B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Custom Parts - Custom Parts (0 - A) - 1SS396,LF(B - 1146429-1SS396,LF(B - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 1SS396,LF(B
1146429-1SS396,LF(B
Custom Parts - Custom Parts (0 - A) - 1SS396,LF(B 1146429-1SS396,LF(B
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146429-1SS396,LF(B Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146429-1SS396,LF(B
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-1SS396,LF(B 1146429-1SS396,LF(B
Product Name Schottky 45V 0.1A Diode and Rectifier Custom Parts - Custom Parts (0 - A) - 1SS396,LF(B
Package Tape and Reel
Unlock Full Specs
to access all available technical data