DIODE ARRAY SCHOTTKY 40V SC59 Product overview: 1SS392 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS392 can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150640-1SS392
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 100mA
Current - Reverse Leakage @ Vr: 5μA @ 40V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-59
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-1SS392 | 150640-1SS392 |
| Product Name | Schottky 40V Diode and Rectifier | Diodes, Rectifiers - Arrays - 1SS392 |
| Package | Reel - TR | SC-59; SC-59 |
| Tj | 125 C (257 F) | 125 C (257 F) |
| Diode Type | Schottky; Schottky | |
| Life Cycle Stage | Active |