Toshiba Corporation Automotive Schottky 10V 100MA Diode and Rectifier 1SS389

Description
DIODE SCHOTTKY 10V 100MA ESC / Rectifier Diode Small Signal Schottky Si 15V 0.1A Automotive 2-Pin ESC Product overview: 1SS389 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 10V, 100MA, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 10V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS389 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 10V 100MA ESC / Rectifier Diode Small Signal Schottky Si 15V 0.1A Automotive 2-Pin ESC Product overview: 1SS389 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 10V, 100MA, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 10V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS389 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 10V 100MA Diode and Rectifier - 280-1SS389 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 10V 100MA Diode and Rectifier
280-1SS389
Automotive Schottky 10V 100MA Diode and Rectifier 280-1SS389
DIODE SCHOTTKY 10V 100MA ESC / Rectifier Diode Small Signal Schottky Si 15V 0.1A Automotive 2-Pin ESC Product overview: 1SS389 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 10V, 100MA, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 10V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS389 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 10V 100MA ESC / Rectifier Diode Small Signal Schottky Si 15V 0.1A Automotive 2-Pin ESC Product overview: 1SS389 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 10V, 100MA, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 10V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS389 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 1SS389 - 095652-1SS389 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS389
095652-1SS389
Diodes, Rectifiers - Single - 1SS389 095652-1SS389
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 095652-1SS389 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 10V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 500mV @ 100mA Current - Reverse Leakage @ Vr: 20μA @ 10V Capacitance @ Vr, F: 40pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Family Name: 1SS389 Categories: Discrete Semiconductor Products Status: Active Case / Package: ESC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RB521G-30T2R; RB531S-30; RB531S-30TE61; RB531S-30TE-17; Introduction Date: July 15, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 095652-1SS389
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 10V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 500mV @ 100mA
Current - Reverse Leakage @ Vr: 20μA @ 10V
Capacitance @ Vr, F: 40pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: 1SS389
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ESC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB521G-30T2R; RB531S-30; RB531S-30TE61; RB531S-30TE-17;
Introduction Date: July 15, 1997
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-1SS389 095652-1SS389
Product Name Automotive Schottky 10V 100MA Diode and Rectifier Diodes, Rectifiers - Single - 1SS389
Package Reel - TR ESC
Unlock Full Specs
to access all available technical data