Toshiba Electronics (UK) Ltd Diodes, Rectifiers - Single - 1SS389,H3F 1SS389,H3F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 905798-1SS389,H3F Features: Diode Schottky 40 V 100mA Surface Mount ESC Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TLP126 Categories: Discrete Semiconductor Products Case / Package: ESC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: 1SS388(TL3FD)DKR-ND, 1SS389,H3FCT, 1SS389,H3FTR-ND, 1SS389H3FTR, 1SS389,H3FCT-ND, 1SS388(TL3FD)CT, 1SS388(TL3FD)DKR, 1SS389,H3F(B, 1SS388(TL3FD)CT-ND, 1SS389,H3FTR, 1SS389,H3FDKR-ND, 1SS389,H3FDKR, 1SS389H3FCT, 1SS389H3FDKR, 1SS389,H3F(T
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 905798-1SS389,H3F Features: Diode Schottky 40 V 100mA Surface Mount ESC Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TLP126 Categories: Discrete Semiconductor Products Case / Package: ESC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: 1SS388(TL3FD)DKR-ND, 1SS389,H3FCT, 1SS389,H3FTR-ND, 1SS389H3FTR, 1SS389,H3FCT-ND, 1SS388(TL3FD)CT, 1SS388(TL3FD)DKR, 1SS389,H3F(B, 1SS388(TL3FD)CT-ND, 1SS389,H3FTR, 1SS389,H3FDKR-ND, 1SS389,H3FDKR, 1SS389H3FCT, 1SS389H3FDKR, 1SS389,H3F(T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1SS389,H3F - 905798-1SS389,H3F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS389,H3F
905798-1SS389,H3F
Diodes, Rectifiers - Single - 1SS389,H3F 905798-1SS389,H3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 905798-1SS389,H3F Features: Diode Schottky 40 V 100mA Surface Mount ESC Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TLP126 Categories: Discrete Semiconductor Products Case / Package: ESC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: 1SS388(TL3FD)DKR-ND, 1SS389,H3FCT, 1SS389,H3FTR-ND, 1SS389H3FTR, 1SS389,H3FCT-ND, 1SS388(TL3FD)CT, 1SS388(TL3FD)DKR, 1SS389,H3F(B, 1SS388(TL3FD)CT-ND, 1SS389,H3FTR, 1SS389,H3FDKR-ND, 1SS389,H3FDKR, 1SS389H3FCT, 1SS389H3FDKR, 1SS389,H3F(T

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 905798-1SS389,H3F
Features: Diode Schottky 40 V 100mA Surface Mount ESC
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TLP126
Categories: Discrete Semiconductor Products
Case / Package: ESC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: 1SS388(TL3FD)DKR-ND, 1SS389,H3FCT, 1SS389,H3FTR-ND, 1SS389H3FTR, 1SS389,H3FCT-ND, 1SS388(TL3FD)CT, 1SS388(TL3FD)DKR, 1SS389,H3F(B, 1SS388(TL3FD)CT-ND, 1SS389,H3FTR, 1SS389,H3FDKR-ND, 1SS389,H3FDKR, 1SS389H3FCT, 1SS389H3FDKR, 1SS389,H3F(T

Buy Now Datasheet
Schottky 40V 100MA Diode and Rectifier - 280-1SS389,H3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 100MA Diode and Rectifier
280-1SS389,H3F
Schottky 40V 100MA Diode and Rectifier 280-1SS389,H3F
DIODE SCHOTTKY 40V 100MA ESC Product overview: 1SS389,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS389,H3F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 100MA ESC Product overview: 1SS389,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS389,H3F can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 1SS389,H3F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1SS389,H3F
Single Diodes 1SS389,H3F
DIODE SCHOTTKY 40V 100MA ESC

DIODE SCHOTTKY 40V 100MA ESC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number 905798-1SS389,H3F 280-1SS389,H3F 1SS389,H3F
Product Name Diodes, Rectifiers - Single - 1SS389,H3F Schottky 40V 100MA Diode and Rectifier Single Diodes
Package ESC Tape & Reel (TR) SOD-523; SC-79, SOD-523
Unlock Full Specs
to access all available technical data