Toshiba America Electronic Components, Inc. Schottky 45V 0.1A Diode and Rectifier 1SS388 T3SONY8

Description
Rectifier Diode Small Signal Schottky 45V 0.1A 2-Pin ESC Product overview: 1SS388 T3SONY8 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS388 T3SONY8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Small Signal Schottky 45V 0.1A 2-Pin ESC Product overview: 1SS388 T3SONY8 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS388 T3SONY8 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 0.1A Diode and Rectifier - 280-1SS388 T3SONY8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 0.1A Diode and Rectifier
280-1SS388 T3SONY8
Schottky 45V 0.1A Diode and Rectifier 280-1SS388 T3SONY8
Rectifier Diode Small Signal Schottky 45V 0.1A 2-Pin ESC Product overview: 1SS388 T3SONY8 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS388 T3SONY8 can be used for catalog matching and distributor lookup.

Rectifier Diode Small Signal Schottky 45V 0.1A 2-Pin ESC Product overview: 1SS388 T3SONY8 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS388 T3SONY8 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150622-1SS388 T3SONY8 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150622-1SS388 T3SONY8
Discrete Semiconductor Products 150622-1SS388 T3SONY8
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150622-1SS388 T3SONY8 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS388 Alternative Parts (Cross-Reference): 1SS388(TL3,F,T); 1SS388(T3SEP); 1SS388(T3CSIO); 1SS388(TL3MH,F); Introduction Date: July 15, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150622-1SS388 T3SONY8
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS388
Alternative Parts (Cross-Reference): 1SS388(TL3,F,T); 1SS388(T3SEP); 1SS388(T3CSIO); 1SS388(TL3MH,F);
Introduction Date: July 15, 1997
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-1SS388 T3SONY8 150622-1SS388 T3SONY8
Product Name Schottky 45V 0.1A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2466981 - RS Components, Ltd.
Specs
Package SMAF
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes - 3PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details