Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150596-1SS382(TE85L)
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS382
Alternative Parts (Cross-Reference): 1SS382(TE85L,F); DA227; DA227FHTL; DA227TL;
Introduction Date: July 15, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Rectifier Diode Switching 85V 0.1A 4ns 4-Pin USQ T/R Product overview: 1SS382(TE85L) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS382(TE85L) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 150596-1SS382(TE85L) | 280-1SS382(TE85L) |
| Product Name | Discrete Semiconductor Products | 85V 0.1A Diode and Rectifier |
| Diode Type | Diodes,Rectifiers - Single |