Toshiba Corporation Discrete Semiconductor Products 1SS377

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150582-1SS377 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS377 Alternative Parts (Cross-Reference): 1SS377(F); 1SS377(TE85L); 1SS377(TE85,F); 1SS377(TE85L,F); Introduction Date: July 15, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150582-1SS377 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS377 Alternative Parts (Cross-Reference): 1SS377(F); 1SS377(TE85L); 1SS377(TE85,F); 1SS377(TE85L,F); Introduction Date: July 15, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150582-1SS377 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150582-1SS377
Discrete Semiconductor Products 150582-1SS377
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150582-1SS377 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS377 Alternative Parts (Cross-Reference): 1SS377(F); 1SS377(TE85L); 1SS377(TE85,F); 1SS377(TE85L,F); Introduction Date: July 15, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150582-1SS377
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS377
Alternative Parts (Cross-Reference): 1SS377(F); 1SS377(TE85L); 1SS377(TE85,F); 1SS377(TE85L,F);
Introduction Date: July 15, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 15V 0.1A Diode and Rectifier - 280-1SS377 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 0.1A Diode and Rectifier
280-1SS377
Schottky 15V 0.1A Diode and Rectifier 280-1SS377
Diode Small Signal Schottky 15V 0.1A 3-Pin S-Mini / DIODE (HIGH SPEED SWITCHING) Product overview: 1SS377 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS377 can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky 15V 0.1A 3-Pin S-Mini / DIODE (HIGH SPEED SWITCHING) Product overview: 1SS377 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS377 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 150582-1SS377 280-1SS377
Product Name Discrete Semiconductor Products Schottky 15V 0.1A Diode and Rectifier
Unlock Full Specs
to access all available technical data