Toshiba America Electronic Components, Inc. Schottky 15V 0.1A Diode and Rectifier 1SS372

Description
Diode Small Signal Schottky 15V 0.1A 3-Pin USM / DIODE (HIGH SPEED SWITCHING APPLICATION) Product overview: 1SS372 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS372 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Small Signal Schottky 15V 0.1A 3-Pin USM / DIODE (HIGH SPEED SWITCHING APPLICATION) Product overview: 1SS372 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS372 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 15V 0.1A Diode and Rectifier - 280-1SS372 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 0.1A Diode and Rectifier
280-1SS372
Schottky 15V 0.1A Diode and Rectifier 280-1SS372
Diode Small Signal Schottky 15V 0.1A 3-Pin USM / DIODE (HIGH SPEED SWITCHING APPLICATION) Product overview: 1SS372 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS372 can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky 15V 0.1A 3-Pin USM / DIODE (HIGH SPEED SWITCHING APPLICATION) Product overview: 1SS372 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS372 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150574-1SS372 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150574-1SS372
Discrete Semiconductor Products 150574-1SS372
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150574-1SS372 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS372 Alternative Parts (Cross-Reference): 1SS372(F); 1SS372(T5RAISIN); 1SS372(T5RAISIN1,F; 1SS372(T5LEKA,F); Introduction Date: July 15, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150574-1SS372
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS372
Alternative Parts (Cross-Reference): 1SS372(F); 1SS372(T5RAISIN); 1SS372(T5RAISIN1,F; 1SS372(T5LEKA,F);
Introduction Date: July 15, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-1SS372 150574-1SS372
Product Name Schottky 15V 0.1A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data