Toshiba America Electronic Components, Inc. Schottky 15V 0.1A Diode and Rectifier 1SS372(TE85L)

Description
Rectifier Diode Small Signal Schottky 15V 0.1A 3-Pin USM T/R Product overview: 1SS372(TE85L) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS372(TE85L) can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Small Signal Schottky 15V 0.1A 3-Pin USM T/R Product overview: 1SS372(TE85L) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS372(TE85L) can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 15V 0.1A Diode and Rectifier - 280-1SS372(TE85L) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 0.1A Diode and Rectifier
280-1SS372(TE85L)
Schottky 15V 0.1A Diode and Rectifier 280-1SS372(TE85L)
Rectifier Diode Small Signal Schottky 15V 0.1A 3-Pin USM T/R Product overview: 1SS372(TE85L) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS372(TE85L) can be used for catalog matching and distributor lookup.

Rectifier Diode Small Signal Schottky 15V 0.1A 3-Pin USM T/R Product overview: 1SS372(TE85L) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS372(TE85L) can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150576-1SS372(TE85L) - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150576-1SS372(TE85L)
Discrete Semiconductor Products 150576-1SS372(TE85L)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150576-1SS372(TE85L) Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS372 Alternative Parts (Cross-Reference): 1SS372(TE85L,F); 1SS372(T5LEKA,F); 1SS372(T5LORINPA,F; 1SS372(TE85R,F); Introduction Date: July 15, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150576-1SS372(TE85L)
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS372
Alternative Parts (Cross-Reference): 1SS372(TE85L,F); 1SS372(T5LEKA,F); 1SS372(T5LORINPA,F; 1SS372(TE85R,F);
Introduction Date: July 15, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-1SS372(TE85L) 150576-1SS372(TE85L)
Product Name Schottky 15V 0.1A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Schottky Diodes & Rectifiers - 4842173 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23 (to-236ab)
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - BAS28WE6327BTSA1 - 1022065-BAS28WE6327BTSA1 - Win Source Electronics
Specs
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
VF 1.25 volts
View Details
4 suppliers