Toshiba America Electronic Components, Inc. Schottky 45V 40A Diode and Rectifier 1SS369 TPH3

Description
Rectifier Diode Schottky 45V 40A 2-Pin SSC T/R Product overview: 1SS369 TPH3 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS369 TPH3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Schottky 45V 40A 2-Pin SSC T/R Product overview: 1SS369 TPH3 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS369 TPH3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 40A Diode and Rectifier - 280-1SS369 TPH3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 40A Diode and Rectifier
280-1SS369 TPH3
Schottky 45V 40A Diode and Rectifier 280-1SS369 TPH3
Rectifier Diode Schottky 45V 40A 2-Pin SSC T/R Product overview: 1SS369 TPH3 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS369 TPH3 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 45V 40A 2-Pin SSC T/R Product overview: 1SS369 TPH3 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS369 TPH3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150572-1SS369 TPH3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150572-1SS369 TPH3
Discrete Semiconductor Products 150572-1SS369 TPH3
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150572-1SS369 TPH3 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS369 Alternative Parts (Cross-Reference): 1SS388(TL3,F,T); 1SS388(T9MBST,F); 1SS388(T3SEP); 1SS388(TPL3,F); Introduction Date: July 15, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150572-1SS369 TPH3
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS369
Alternative Parts (Cross-Reference): 1SS388(TL3,F,T); 1SS388(T9MBST,F); 1SS388(T3SEP); 1SS388(TPL3,F);
Introduction Date: July 15, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-1SS369 TPH3 150572-1SS369 TPH3
Product Name Schottky 45V 40A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data