Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 1SS364

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150561-1SS364 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS364 Alternative Parts (Cross-Reference): 1SS364(TE85R,F); 1SS364(TE85L,F); 1SS364(T5RALPSS,F); 1SS364T5LFT; Introduction Date: June 27, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150561-1SS364 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS364 Alternative Parts (Cross-Reference): 1SS364(TE85R,F); 1SS364(TE85L,F); 1SS364(T5RALPSS,F); 1SS364T5LFT; Introduction Date: June 27, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150561-1SS364 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150561-1SS364
Discrete Semiconductor Products 150561-1SS364
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150561-1SS364 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS364 Alternative Parts (Cross-Reference): 1SS364(TE85R,F); 1SS364(TE85L,F); 1SS364(T5RALPSS,F); 1SS364T5LFT; Introduction Date: June 27, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150561-1SS364
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS364
Alternative Parts (Cross-Reference): 1SS364(TE85R,F); 1SS364(TE85L,F); 1SS364(T5RALPSS,F); 1SS364T5LFT;
Introduction Date: June 27, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now
30V 50mA Diode and Rectifier - 280-1SS364 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 50mA Diode and Rectifier
280-1SS364
30V 50mA Diode and Rectifier 280-1SS364
Diode PIN Switch 30V 50mA 3-Pin SSM / VHF TUNER BAND SWITCH APPLICATIONS Product overview: 1SS364 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 50mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS364 can be used for catalog matching and distributor lookup.

Diode PIN Switch 30V 50mA 3-Pin SSM / VHF TUNER BAND SWITCH APPLICATIONS Product overview: 1SS364 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 50mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS364 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 150561-1SS364 280-1SS364
Product Name Discrete Semiconductor Products 30V 50mA Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSDHF2.5KS - Micross Components, Inc.
Specs
IFSM 150 amps
IF 2500 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Dual Schottky barrier diode - 1PS70SB16,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Diode Arrays - BAS12505WE6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
4 suppliers