Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 1SS357(TPH3)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150545-1SS357(TPH3) Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS357 Alternative Parts (Cross-Reference): CUS357(H3F,T); CUS357; CUS357(TPH3,F); RB511VM-40; Introduction Date: September 09, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150545-1SS357(TPH3) Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS357 Alternative Parts (Cross-Reference): CUS357(H3F,T); CUS357; CUS357(TPH3,F); RB511VM-40; Introduction Date: September 09, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150545-1SS357(TPH3) - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150545-1SS357(TPH3)
Discrete Semiconductor Products 150545-1SS357(TPH3)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150545-1SS357(TPH3) Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS357 Alternative Parts (Cross-Reference): CUS357(H3F,T); CUS357; CUS357(TPH3,F); RB511VM-40; Introduction Date: September 09, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150545-1SS357(TPH3)
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS357
Alternative Parts (Cross-Reference): CUS357(H3F,T); CUS357; CUS357(TPH3,F); RB511VM-40;
Introduction Date: September 09, 1997
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 45V 0.1A Diode and Rectifier - 280-1SS357(TPH3) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 0.1A Diode and Rectifier
280-1SS357(TPH3)
Schottky 45V 0.1A Diode and Rectifier 280-1SS357(TPH3)
Rectifier Diode Small Signal Schottky 45V 0.1A 2-Pin USC Product overview: 1SS357(TPH3) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS357(TPH3) can be used for catalog matching and distributor lookup.

Rectifier Diode Small Signal Schottky 45V 0.1A 2-Pin USC Product overview: 1SS357(TPH3) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS357(TPH3) can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 150545-1SS357(TPH3) 280-1SS357(TPH3)
Product Name Discrete Semiconductor Products Schottky 45V 0.1A Diode and Rectifier
Unlock Full Specs
to access all available technical data