Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 1SS352(TPH3)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150492-1SS352(TPH3) Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS352 Alternative Parts (Cross-Reference): 1SS352,H3F; 1SS352; 1SS352(TH3CANO-O,F; 1SS352(T3ND,F); Introduction Date: July 15, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150492-1SS352(TPH3) Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS352 Alternative Parts (Cross-Reference): 1SS352,H3F; 1SS352; 1SS352(TH3CANO-O,F; 1SS352(T3ND,F); Introduction Date: July 15, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150492-1SS352(TPH3) - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150492-1SS352(TPH3)
Discrete Semiconductor Products 150492-1SS352(TPH3)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150492-1SS352(TPH3) Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS352 Alternative Parts (Cross-Reference): 1SS352,H3F; 1SS352; 1SS352(TH3CANO-O,F; 1SS352(T3ND,F); Introduction Date: July 15, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150492-1SS352(TPH3)
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS352
Alternative Parts (Cross-Reference): 1SS352,H3F; 1SS352; 1SS352(TH3CANO-O,F; 1SS352(T3ND,F);
Introduction Date: July 15, 1997
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Automotive 85V 0.1A Diode and Rectifier - 280-1SS352(TPH3) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 85V 0.1A Diode and Rectifier
280-1SS352(TPH3)
Automotive 85V 0.1A Diode and Rectifier 280-1SS352(TPH3)
Rectifier Diode Switching 85V 0.1A 4ns Automotive 2-Pin USC Product overview: 1SS352(TPH3) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS352(TPH3) can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 85V 0.1A 4ns Automotive 2-Pin USC Product overview: 1SS352(TPH3) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS352(TPH3) can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 150492-1SS352(TPH3) 280-1SS352(TPH3)
Product Name Discrete Semiconductor Products Automotive 85V 0.1A Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC2358-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Rectifier Diode - FPFR0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1250 mA
trr 100 ns
View Details
Bridge Rectifiers - 26MB40A - 1123415-26MB40A - Win Source Electronics
View Details
2 suppliers