Toshiba America Electronic Components, Inc. Automotive 85V 0.1A Diode and Rectifier 1SS352(T3ND)

Description
Rectifier Diode Switching 85V 0.1A 4ns Automotive 2-Pin USC Product overview: 1SS352(T3ND) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS352(T3ND) can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Switching 85V 0.1A 4ns Automotive 2-Pin USC Product overview: 1SS352(T3ND) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS352(T3ND) can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 85V 0.1A Diode and Rectifier - 280-1SS352(T3ND) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 85V 0.1A Diode and Rectifier
280-1SS352(T3ND)
Automotive 85V 0.1A Diode and Rectifier 280-1SS352(T3ND)
Rectifier Diode Switching 85V 0.1A 4ns Automotive 2-Pin USC Product overview: 1SS352(T3ND) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS352(T3ND) can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 85V 0.1A 4ns Automotive 2-Pin USC Product overview: 1SS352(T3ND) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS352(T3ND) can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150483-1SS352(T3ND) - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150483-1SS352(T3ND)
Discrete Semiconductor Products 150483-1SS352(T3ND)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150483-1SS352(T3ND) Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS352 Alternative Parts (Cross-Reference): 1SS352,H3F; 1SS352(TH3CANO-O,F; 1SS352(T3ND,F); 1SS352(TH3SNE,F); Introduction Date: July 15, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150483-1SS352(T3ND)
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS352
Alternative Parts (Cross-Reference): 1SS352,H3F; 1SS352(TH3CANO-O,F; 1SS352(T3ND,F); 1SS352(TH3SNE,F);
Introduction Date: July 15, 1997
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-1SS352(T3ND) 150483-1SS352(T3ND)
Product Name Automotive 85V 0.1A Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TS982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 400 volts
View Details
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Bridge Rectifiers - CC1658-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers