Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150465-1SS337
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS337
Alternative Parts (Cross-Reference): MMBD2838; MMBD2838_NL; MMBD2838_Q; SBAV70LT1G;
Introduction Date: July 15, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Rectifier Diode Switching 85V 0.2A 20ns 3-Pin S-Mini / DIODE (ULTRA HIGH SPEED SWITCHING APPLICATION) Product overview: 1SS337 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS337 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 150465-1SS337 | 280-1SS337 |
| Product Name | Discrete Semiconductor Products | 85V 0.2A Diode and Rectifier |
| Diode Type | Diodes,Rectifiers - Single |