Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 1SS322

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150462-1SS322 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS322 Alternative Parts (Cross-Reference): RB450UM; RB451UM; RB451UMFH; RB451FT106; Introduction Date: May 01, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150462-1SS322 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS322 Alternative Parts (Cross-Reference): RB450UM; RB451UM; RB451UMFH; RB451FT106; Introduction Date: May 01, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 150462-1SS322 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150462-1SS322
Discrete Semiconductor Products 150462-1SS322
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150462-1SS322 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS322 Alternative Parts (Cross-Reference): RB450UM; RB451UM; RB451UMFH; RB451FT106; Introduction Date: May 01, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150462-1SS322
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS322
Alternative Parts (Cross-Reference): RB450UM; RB451UM; RB451UMFH; RB451FT106;
Introduction Date: May 01, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now
Schottky 45V 0.1A Diode and Rectifier - 280-1SS322 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 0.1A Diode and Rectifier
280-1SS322
Schottky 45V 0.1A Diode and Rectifier 280-1SS322
Rectifier Diode Small Signal Schottky 45V 0.1A 3-Pin USM / DIODE (LOW VOLTAGE HIGH SPEED SWITCHING) Product overview: 1SS322 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS322 can be used for catalog matching and distributor lookup.

Rectifier Diode Small Signal Schottky 45V 0.1A 3-Pin USM / DIODE (LOW VOLTAGE HIGH SPEED SWITCHING) Product overview: 1SS322 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS322 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 150462-1SS322 280-1SS322
Product Name Discrete Semiconductor Products Schottky 45V 0.1A Diode and Rectifier
Unlock Full Specs
to access all available technical data