Toshiba America Electronic Components, Inc. Automotive Schottky 12V 0.05A Diode and Rectifier 1SS321

Description
Rectifier Diode Small Signal Schottky 12V 0.05A Automotive 3-Pin S-Mini / DIODE (LOW VOLTAGE HIGH SPEED SWITCHING) Product overview: 1SS321 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 12V, 0.05A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 12V, 0.05A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS321 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Small Signal Schottky 12V 0.05A Automotive 3-Pin S-Mini / DIODE (LOW VOLTAGE HIGH SPEED SWITCHING) Product overview: 1SS321 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 12V, 0.05A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 12V, 0.05A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS321 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 12V 0.05A Diode and Rectifier - 280-1SS321 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 12V 0.05A Diode and Rectifier
280-1SS321
Automotive Schottky 12V 0.05A Diode and Rectifier 280-1SS321
Rectifier Diode Small Signal Schottky 12V 0.05A Automotive 3-Pin S-Mini / DIODE (LOW VOLTAGE HIGH SPEED SWITCHING) Product overview: 1SS321 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 12V, 0.05A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 12V, 0.05A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS321 can be used for catalog matching and distributor lookup.

Rectifier Diode Small Signal Schottky 12V 0.05A Automotive 3-Pin S-Mini / DIODE (LOW VOLTAGE HIGH SPEED SWITCHING) Product overview: 1SS321 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 12V, 0.05A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 12V, 0.05A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS321 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150461-1SS321 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150461-1SS321
Discrete Semiconductor Products 150461-1SS321
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 150461-1SS321 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS321 Alternative Parts (Cross-Reference): 1SS321(F); 1SS321(TE85R); 1SS321,LF(T; 1SS321(T5L,PP); Introduction Date: July 15, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 150461-1SS321
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS321
Alternative Parts (Cross-Reference): 1SS321(F); 1SS321(TE85R); 1SS321,LF(T; 1SS321(T5L,PP);
Introduction Date: July 15, 1997
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-1SS321 150461-1SS321
Product Name Automotive Schottky 12V 0.05A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCW18T120 - Fuji Electric Corp. of America
Specs
Package TO-247-2L-P2
IO 18 amps
VRRM 1200 volts
View Details
High Current Power Rectifiers - HRSET040419 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 20000 mA
trr 150 ns
View Details
RF Diodes - BAR65-03W E6327 - 079422-BAR65-03W E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Active
View Details
2 suppliers
Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details